Kyocera Corporation Ceramic Capacitors 12061C681KAT2A

Description
CAP CER 680PF 100V X7R 1206
Datasheet
Description
CAP CER 680PF 100V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C681KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C681KAT2A
Ceramic Capacitors 12061C681KAT2A
CAP CER 680PF 100V X7R 1206

CAP CER 680PF 100V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 680Pf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8923 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8923
Capacitor Ceramic 680Pf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8923
CAPACITOR CERAMIC 680PF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12061C681KAT2A 55J8923
Product Name Ceramic Capacitors Capacitor Ceramic 680Pf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitors - 1572-1275-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers