Kyocera Corporation Ceramic Capacitors 12061C561JAT2A

Description
560pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
560pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C561JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061C561JAT2A-ND
Ceramic Capacitors 12061C561JAT2A-ND
560pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

560pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12061C561JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C561JAT2A
Ceramic Capacitors 12061C561JAT2A
CAP CER 560PF 100V X7R 1206

CAP CER 560PF 100V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 560Pf, 100V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J8912 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf, 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J8912
Capacitor Ceramic 560Pf, 100V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J8912
CAPACITOR CERAMIC 560PF, 100V, X7R, 5%, 1206; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF, 100V, X7R, 5%, 1206; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12061C561JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061C561JAT2A
Capacitors - Ceramic Capacitors 12061C561JAT2A
CAP CER 560PF 100V X7R 1206

CAP CER 560PF 100V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12061C561JAT2A-ND 12061C561JAT2A 55J8912 12061C561JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 560Pf, 100V, X7R, 5%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C17CF681J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details