Kyocera Corporation Ceramic Capacitors 12061C503JAT2A

Description
0.05µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.05µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12061C503JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12061C503JAT2ADKR-ND
Ceramic Capacitors 478-12061C503JAT2ADKR-ND
0.05µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.05µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12061C503JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12061C503JAT2ACT-ND
Ceramic Capacitors 478-12061C503JAT2ACT-ND
0.05µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.05µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12061C503JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12061C503JAT2ATR-ND
Ceramic Capacitors 478-12061C503JAT2ATR-ND
0.05µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.05µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.05uF 100V Capacitor
60-12061C503JAT2A
SMD 0.05uF 100V Capacitor 60-12061C503JAT2A
Cap Ceramic 0.05uF 100V X7R 5% Pad SMD 1206 125°C T/R Product overview: 12061C503JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.05uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C503JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.05uF 100V X7R 5% Pad SMD 1206 125°C T/R Product overview: 12061C503JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.05uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C503JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.05Uf, 100V, 1206; Capacitance Kyocera Avx - 09R8326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.05Uf, 100V, 1206; Capacitance Kyocera Avx
09R8326
Cap, Mlcc, X7R, 0.05Uf, 100V, 1206; Capacitance Kyocera Avx 09R8326
CAP, MLCC, X7R, 0.05UF, 100V, 1206; Capacitance:50000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.05UF, 100V, 1206; Capacitance:50000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12061C503JAT2ADKR-ND 478-12061C503JAT2ACT-ND 60-12061C503JAT2A 09R8326
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.05uF 100V Capacitor Cap, Mlcc, X7R, 0.05Uf, 100V, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0500 microF 0.0500 microF 0.0500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details