AVX Corporation SMD 100V Capacitor 12061C474KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR72A474KU NEW GLOBAL PN 100V 0.47u A 581-KGM31AR72A474KU Product overview: 12061C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C474KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR72A474KU NEW GLOBAL PN 100V 0.47u A 581-KGM31AR72A474KU Product overview: 12061C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C474KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V Capacitor
60-12061C474KAT2A
SMD 100V Capacitor 60-12061C474KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR72A474KU NEW GLOBAL PN 100V 0.47u A 581-KGM31AR72A474KU Product overview: 12061C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C474KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR72A474KU NEW GLOBAL PN 100V 0.47u A 581-KGM31AR72A474KU Product overview: 12061C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364261P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364261P
MLCCs - Multilayer Ceramic Capacitors 1364261P
KYOCERA AVX 12061C474KAT2A

KYOCERA AVX 12061C474KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364261 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364261
MLCCs - Multilayer Ceramic Capacitors 1364261
KYOCERA AVX 12061C474KAT2A

KYOCERA AVX 12061C474KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747413 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747413
MLCCs - Multilayer Ceramic Capacitors 1747413
KYOCERA AVX 12061C474KAT2A

KYOCERA AVX 12061C474KAT2A

Supplier's Site
Capacitors - Ceramic Capacitors - 960456-12061C474KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
960456-12061C474KAT2A
Capacitors - Ceramic Capacitors 960456-12061C474KAT2A
Win Source Part Number: 960456-12061C474KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MC1206B474K101CT; C3216X7R2A474K160AA; HMK316B7474KL-T; 12063C474KAT2A; CGA5L2X7R1H474K160AA ; CL31B474KAFNNNE; CL31B474KBHNNNE12061 C474KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10864-1,478-1086 4-2,478-10864-6,1206 1C474KAT2A-ND

Win Source Part Number: 960456-12061C474KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.070" (1.78mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): MC1206B474K101CT; C3216X7R2A474K160AA; HMK316B7474KL-T; 12063C474KAT2A; CGA5L2X7R1H474K160AA; CL31B474KAFNNNE; CL31B474KBHNNNE12061C474KAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-10864-1,478-10864-2,478-10864-6,12061C474KAT2A-ND

Buy Now Datasheet
Ceramic Capacitors - 12061C474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C474KAT2A
Ceramic Capacitors 12061C474KAT2A
CAP CER 0.47UF 100V X7R 1206

CAP CER 0.47UF 100V X7R 1206

Supplier's Site Datasheet
Mlcc Capacitor, 0.47Uf, 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 88W4195 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.47Uf, 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
88W4195
Mlcc Capacitor, 0.47Uf, 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 88W4195
MLCC CAPACITOR, 0.47uF, 100V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.47uF, 100V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.47Uf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 52R7300 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.47Uf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
52R7300
Mlcc Capacitor, 0.47Uf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 52R7300
MLCC CAPACITOR, 0.47uF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.47uF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 04X9470 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
04X9470
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 04X9470
SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12061C474KAT2A 1364261P 1364261 1747413 960456-12061C474KAT2A 12061C474KAT2A 88W4195 04X9470
Product Name SMD 100V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.47Uf, 100V, X7R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers