0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR72A473KU NW G LOB PN 100V .047uF X A 581-KGF31NR72A473KU Product overview: 12061C473KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C473KAZ2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 12061C473KAZ2A
KYOCERA AVX 12061C473KAZ2A
KYOCERA AVX 12061C473KAZ2A
CAP CER 0.047UF 100V X7R 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGF31NR72A473KUCT-ND | 478-KGF31NR72A473KUDKR-ND | 60-12061C473KAZ2A | 1364249 | 1364249P | 12061C473KAZ2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 100V 047uF Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |