CAPACITOR CERAMIC 0.047UF 100V, X7R, 1206, FULL REEL; Capacitance:47000pF;
CAP CER 0.047UF 100V X7R 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 30H1004 | 12061C473KAT4A |
| Product Name | Capacitor Ceramic 0.047Uf 100V, X7R, 1206, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts |