Kyocera Corporation Capacitor Ceramic 0.047Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12061C473K4T2A

Description
CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8905 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8905
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8905
CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8905
Product Name Capacitor Ceramic 0.047Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers