Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR72A472JT NW G LOB PN 100V 4700pF X A 581-KGF31BR72A472JT Product overview: 12061C472JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C472JAZ2A can be used for catalog matching and distributor lookup.
4700pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 4700PF 100V X7R 1206
CAP CER 4700PF 100V X7R 1206
CAPACITOR CERAMIC 4700PF 100V, X7R, 5%, 1206; Capacitance:4700pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-12061C472JAZ2A | 478-KGF31BR72A472JTTR-ND | 478-KGF31BR72A472JTDKR-ND | 66M4174 |
| Product Name | SMD 100V 4700pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 4700Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |