Kyocera Corporation Capacitor Ceramic 0.039Uf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx 12061C393MAT2A

Description
CAPACITOR CERAMIC 0.039UF 100V, X7R, 20%, 1206; Capacitance:39000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.039UF 100V, X7R, 20%, 1206; Capacitance:39000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.039Uf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J8898 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.039Uf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J8898
Capacitor Ceramic 0.039Uf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J8898
CAPACITOR CERAMIC 0.039UF 100V, X7R, 20%, 1206; Capacitance:39000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.039UF 100V, X7R, 20%, 1206; Capacitance:39000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12061C393MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C393MAT2A
Ceramic Capacitors 12061C393MAT2A
CAP CER 0.039UF 100V X7R 1206

CAP CER 0.039UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J8898 12061C393MAT2A
Product Name Capacitor Ceramic 0.039Uf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0390 microF 0.0390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers