Kyocera Corporation Capacitor Ceramic 0.033Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx 12061C333JAT2A

Description
CAPACITOR CERAMIC 0.033UF 100V, X7R, 5%, 1206; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.033UF 100V, X7R, 5%, 1206; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.033Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx - 30H0990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
30H0990
Capacitor Ceramic 0.033Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx 30H0990
CAPACITOR CERAMIC 0.033UF 100V, X7R, 5%, 1206; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 100V, X7R, 5%, 1206; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx - 66AH8247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx
66AH8247
Cap, 33000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx 66AH8247
CAP, 33000PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 33000PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 30H0990 66AH8247
Product Name Capacitor Ceramic 0.033Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx Cap, 33000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C1206C103K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details