Kyocera Corporation Ceramic Capacitor 3300Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12061C332KAT2A

Description
CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30H0988 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30H0988
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30H0988
CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1474 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1474
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1474
CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 1206; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 1206; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 30H0988 96M1474
Product Name Ceramic Capacitor 3300Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 3300Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details