CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC5990 |
| Product Name | Ceramic Capacitor 3300Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |