Kyocera Corporation Capacitor Ceramic 330Pf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12061C331KAT2A

Description
CAPACITOR CERAMIC 330PF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 330PF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 330Pf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4168
Capacitor Ceramic 330Pf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4168
CAPACITOR CERAMIC 330PF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12061C331KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C331KAT2A
Ceramic Capacitors 12061C331KAT2A
CAP CER 330PF 100V X7R 1206

CAP CER 330PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M4168 12061C331KAT2A
Product Name Capacitor Ceramic 330Pf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details