Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12061C224KAZ2A

Description
KYOCERA AVX 12061C224KAZ2A
Request a Quote Datasheet
Description
KYOCERA AVX 12061C224KAZ2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364325 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364325
MLCCs - Multilayer Ceramic Capacitors 1364325
KYOCERA AVX 12061C224KAZ2A

KYOCERA AVX 12061C224KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364325P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364325P
MLCCs - Multilayer Ceramic Capacitors 1364325P
KYOCERA AVX 12061C224KAZ2A

KYOCERA AVX 12061C224KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747410 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747410
MLCCs - Multilayer Ceramic Capacitors 1747410
KYOCERA AVX 12061C224KAZ2A

KYOCERA AVX 12061C224KAZ2A

Supplier's Site
Ceramic Capacitors - 12061C224KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C224KAZ2A
Ceramic Capacitors 12061C224KAZ2A
CAP CER 0.22UF 100V X7R 1206

CAP CER 0.22UF 100V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4166 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4166
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4166
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Flexiterm Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 85R5740 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
85R5740
Multilayer Ceramic Capacitor, Flexiterm Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 85R5740
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364325 1364325P 12061C224KAZ2A 66M4166 85R5740
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details