Kyocera Corporation Ceramic Capacitors 12061C222KAT4A

Description
CAP CER 2200PF 100V X7R 1206
Datasheet
Description
CAP CER 2200PF 100V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C222KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C222KAT4A
Ceramic Capacitors 12061C222KAT4A
CAP CER 2200PF 100V X7R 1206

CAP CER 2200PF 100V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 30H0978 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
30H0978
Capacitor Ceramic 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 30H0978
CAPACITOR CERAMIC 2200PF 100V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 100V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12061C222KAT4A 30H0978
Product Name Ceramic Capacitors Capacitor Ceramic 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details