Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12061C222KAT2A

Description
KYOCERA AVX 12061C222KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12061C222KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1361117 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361117
MLCCs - Multilayer Ceramic Capacitors 1361117
KYOCERA AVX 12061C222KAT2A

KYOCERA AVX 12061C222KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364398 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364398
MLCCs - Multilayer Ceramic Capacitors 1364398
KYOCERA AVX 12061C222KAT2A

KYOCERA AVX 12061C222KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364398P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364398P
MLCCs - Multilayer Ceramic Capacitors 1364398P
KYOCERA AVX 12061C222KAT2A

KYOCERA AVX 12061C222KAT2A

Supplier's Site
CAP CER 2200PF 100V X7R 1206 - 66-12061C222KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2200PF 100V X7R 1206
66-12061C222KAT2A
CAP CER 2200PF 100V X7R 1206 66-12061C222KAT2A
CAP CER 2200PF 100V X7R 1206

CAP CER 2200PF 100V X7R 1206

Supplier's Site
Ceramic Capacitor 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1471 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1471
Ceramic Capacitor 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1471
CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 04X9466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
04X9466
Cap, 2200Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 04X9466
CAP, 2200PF, 100V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 2200PF, 100V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1361117 1364398P 66-12061C222KAT2A 96M1471 04X9466
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 2200PF 100V X7R 1206 Ceramic Capacitor 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx Cap, 2200Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details