Kyocera Corporation Ceramic Capacitors 12061C222JAZ2A

Description
2200pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF31BR72A222JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A222JTTR-ND
Ceramic Capacitors 478-KGF31BR72A222JTTR-ND
2200pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31BR72A222JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A222JTCT-ND
Ceramic Capacitors 478-KGF31BR72A222JTCT-ND
CAP CER 2200PF 100V X7R 1206

CAP CER 2200PF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31BR72A222JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A222JTDKR-ND
Ceramic Capacitors 478-KGF31BR72A222JTDKR-ND
CAP CER 2200PF 100V X7R 1206

CAP CER 2200PF 100V X7R 1206

Buy Now Datasheet
Singapore, Singapore
SMD 100V 2200pF Capacitor
60-12061C222JAZ2A
SMD 100V 2200pF Capacitor 60-12061C222JAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR72A222JT NW G LOB PN 100V 2200pF X A 581-KGF31BR72A222JT Product overview: 12061C222JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C222JAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR72A222JT NW G LOB PN 100V 2200pF X A 581-KGF31BR72A222JT Product overview: 12061C222JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C222JAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12061C222JAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C222JAZ2A
Ceramic Capacitors 12061C222JAZ2A
CAP CER 2200PF 100V X7R 1206

CAP CER 2200PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF31BR72A222JTTR-ND 478-KGF31BR72A222JTDKR-ND 60-12061C222JAZ2A 12061C222JAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 2200pF Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers