Kyocera Corporation Ceramic Capacitors 12061C202KAT2A

Description
2000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C202KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061C202KAT2A-ND
Ceramic Capacitors 12061C202KAT2A-ND
2000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12061C202KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12061C202KAT2A
Capacitors - Ceramic Capacitors 12061C202KAT2A
CAP CER 2000PF 100V X7R 1206

CAP CER 2000PF 100V X7R 1206

Supplier's Site
Capacitor Ceramic 2000Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8871 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2000Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8871
Capacitor Ceramic 2000Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8871
CAPACITOR CERAMIC 2000PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:2000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 2000PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:2000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12061C202KAT2A-ND 12061C202KAT2A 55J8871
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 2000Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details