Kyocera Corporation Ceramic Capacitors 12061C154KAT2A

Description
CAP CER 0.15UF 100V X7R 1206
Datasheet
Description
CAP CER 0.15UF 100V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C154KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C154KAT2A
Ceramic Capacitors 12061C154KAT2A
CAP CER 0.15UF 100V X7R 1206

CAP CER 0.15UF 100V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.15Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4162 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4162
Ceramic Capacitor 0.15Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4162
CERAMIC CAPACITOR 0.15UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12061C154KAT2A 66M4162
Product Name Ceramic Capacitors Ceramic Capacitor 0.15Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 0603J0160100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details