Kyocera Corporation Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12061C153KAT2A

Description
CERAMIC CAPACITOR 0.015UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.015UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 88H3906 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
88H3906
Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 88H3906
CERAMIC CAPACITOR 0.015UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8402 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8402
Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8402
Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 88H3906 50R8402
Product Name Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 0.0150 microF
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details