Kyocera Corporation Capacitor Ceramic 1500Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12061C152KAT2A

Description
CAPACITOR CERAMIC 1500PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 1500PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 97H8376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
97H8376
Capacitor Ceramic 1500Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 97H8376
CAPACITOR CERAMIC 1500PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1500Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1468 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1468
Ceramic Capacitor 1500Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1468
CERAMIC CAPACITOR 1500PF 100V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 100V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
CAP CER 1500PF 100V X7R 1206 - 66-12061C152KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1500PF 100V X7R 1206
66-12061C152KAT2A
CAP CER 1500PF 100V X7R 1206 66-12061C152KAT2A
CAP CER 1500PF 100V X7R 1206

CAP CER 1500PF 100V X7R 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 97H8376 96M1468 66-12061C152KAT2A
Product Name Capacitor Ceramic 1500Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 1500Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx CAP CER 1500PF 100V X7R 1206
Capacitance Type Fixed Fixed
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details