AVX Corporation Hard To Find - 12061C105KAT2A 12061C105KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1121143-12061C105KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1206 Thickness (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1121143-12061C105KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1206 Thickness (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 12061C105KAT2A - 1121143-12061C105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 12061C105KAT2A
1121143-12061C105KAT2A
Hard To Find - 12061C105KAT2A 1121143-12061C105KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121143-12061C105KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1206 Thickness (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 1121143-12061C105KAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 1206
Thickness (Maximum): 0.070" (1.78mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 1243305 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243305
MLCCs - Multilayer Ceramic Capacitors 1243305
KYOCERA AVX 12061C105KAT2A

KYOCERA AVX 12061C105KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364396 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364396
MLCCs - Multilayer Ceramic Capacitors 1364396
KYOCERA AVX 12061C105KAT2A

KYOCERA AVX 12061C105KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364396P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364396P
MLCCs - Multilayer Ceramic Capacitors 1364396P
KYOCERA AVX 12061C105KAT2A

KYOCERA AVX 12061C105KAT2A

Supplier's Site
Singapore, Singapore
SMD 100V 1uF Capacitor
60-12061C105KAT2A
SMD 100V 1uF Capacitor 60-12061C105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR72A105KU NEW GLOBAL PN 100V 1uF X A 581-KGM31HR72A105KU Product overview: 12061C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR72A105KU NEW GLOBAL PN 100V 1uF X A 581-KGM31HR72A105KU Product overview: 12061C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM31HR72A105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A105KUCT-ND
Ceramic Capacitors 478-KGM31HR72A105KUCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR72A105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A105KUDKR-ND
Ceramic Capacitors 478-KGM31HR72A105KUDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR72A105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A105KUTR-ND
Ceramic Capacitors 478-KGM31HR72A105KUTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, Smd; Capacitance Kyocera Avx - 15P4089 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, Smd; Capacitance Kyocera Avx
15P4089
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, Smd; Capacitance Kyocera Avx 15P4089
CAPACITOR CERAMIC, 1UF, 100V, X7R, 10%, SMD; Capacitance:1µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 100V, X7R, 10%, SMD; Capacitance:1µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx - 88W4194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx
88W4194
Cap, 1Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx 88W4194
CAP, 1UF, 100V, MLCC, 1206; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 1UF, 100V, MLCC, 1206; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W1554 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W1554
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W1554
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12061C105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C105KAT2A
Ceramic Capacitors 12061C105KAT2A
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1121143-12061C105KAT2A 1243305 1364396P 60-12061C105KAT2A 478-KGM31HR72A105KUCT-ND 478-KGM31HR72A105KUDKR-ND 15P4089 88W4194 95W1554 12061C105KAT2A
Product Name Hard To Find - 12061C105KAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 100V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 100V, X7R, 10%, Smd; Capacitance Kyocera Avx Cap, 1Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 to ? volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-227SML035MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers