Kyocera Corporation SMD 100V 1uF Capacitor 12061C105JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR72A105JU NEW GLOBAL PN 100V 1uF X A 581-KGM31HR72A105JU Product overview: 12061C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C105JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR72A105JU NEW GLOBAL PN 100V 1uF X A 581-KGM31HR72A105JU Product overview: 12061C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C105JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 1uF Capacitor
60-12061C105JAT2A
SMD 100V 1uF Capacitor 60-12061C105JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR72A105JU NEW GLOBAL PN 100V 1uF X A 581-KGM31HR72A105JU Product overview: 12061C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C105JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR72A105JU NEW GLOBAL PN 100V 1uF X A 581-KGM31HR72A105JU Product overview: 12061C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C105JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM31HR72A105JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A105JUDKR-ND
Ceramic Capacitors 478-KGM31HR72A105JUDKR-ND
1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR72A105JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A105JUCT-ND
Ceramic Capacitors 478-KGM31HR72A105JUCT-ND
1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR72A105JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A105JUTR-ND
Ceramic Capacitors 478-KGM31HR72A105JUTR-ND
1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12061C105JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C105JAT2A
Ceramic Capacitors 12061C105JAT2A
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Supplier's Site Datasheet
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx - 66AH8246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx
66AH8246
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx 66AH8246
CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx - 09R8306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx
09R8306
Cap, 1Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx 09R8306
CAP, 1UF, 100V, MLCC, 1206; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 1UF, 100V, MLCC, 1206; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12061C105JAT2A 478-KGM31HR72A105JUDKR-ND 478-KGM31HR72A105JUCT-ND 12061C105JAT2A 66AH8246 09R8306
Product Name SMD 100V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx Cap, 1Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details