AVX Corporation SMD 100V 0.1uF Capacitor 12061C104JAZ2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR72A104JU NEW GLOBAL PN 100V 0.1uF A 581-KGF31NR72A104JU Product overview: 12061C104JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104JAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR72A104JU NEW GLOBAL PN 100V 0.1uF A 581-KGF31NR72A104JU Product overview: 12061C104JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104JAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 0.1uF Capacitor
60-12061C104JAZ2A
SMD 100V 0.1uF Capacitor 60-12061C104JAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR72A104JU NEW GLOBAL PN 100V 0.1uF A 581-KGF31NR72A104JU Product overview: 12061C104JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104JAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR72A104JU NEW GLOBAL PN 100V 0.1uF A 581-KGF31NR72A104JU Product overview: 12061C104JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104JAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364341P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364341P
MLCCs - Multilayer Ceramic Capacitors 1364341P
KYOCERA AVX 12061C104JAZ2A

KYOCERA AVX 12061C104JAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364341 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364341
MLCCs - Multilayer Ceramic Capacitors 1364341
KYOCERA AVX 12061C104JAZ2A

KYOCERA AVX 12061C104JAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747403 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747403
MLCCs - Multilayer Ceramic Capacitors 1747403
KYOCERA AVX 12061C104JAZ2A

KYOCERA AVX 12061C104JAZ2A

Supplier's Site
Ceramic Capacitors - 478-KGF31NR72A104JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31NR72A104JUTR-ND
Ceramic Capacitors 478-KGF31NR72A104JUTR-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31NR72A104JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31NR72A104JUDKR-ND
Ceramic Capacitors 478-KGF31NR72A104JUDKR-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31NR72A104JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31NR72A104JUCT-ND
Ceramic Capacitors 478-KGF31NR72A104JUCT-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4155 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
66M4155
Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 66M4155
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206; Capacitance Kyocera Avx - 96Y8592 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206; Capacitance Kyocera Avx
96Y8592
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206; Capacitance Kyocera Avx 96Y8592
CAP, MLCC, X7R, 0.1UF, 100V, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 100V, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12061C104JAZ2A 1364341P 1364341 1747403 478-KGF31NR72A104JUTR-ND 478-KGF31NR72A104JUDKR-ND 66M4155
Product Name SMD 100V 0.1uF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details