The Capacitor Ceramic 1000pF 100V, X7R, 20%, 1206 from Kyocera AVX is designed for automotive applications, ensuring reliability and performance in demanding environments. It features a capacitance of 1000pF with a tolerance of ±20%, making it suitable for various electronic circuits. The capacitor is housed in a 1206 case size, which is compatible with surface mount technology (SMD) for easy integration into PCBs. It utilizes an X7R dielectric, known for its stability over a wide temperature range, and is RoHS compliant, ensuring it meets environmental regulations. This component is part of a series that has undergone rigorous testing and qualification, including AEC-Q200 standards, making it a reliable choice for automotive and other critical applications.
1000pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAPACITOR CERAMIC 1000PF 100V, X7R, 20%, 1206; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP CER 1000PF 100V X7R 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KAM31BR72A102MMTR-ND | 22K3224 | 12061C102M4T4A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 1000Pf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |