KYOCERA AVX 12061C102KAT2A
KYOCERA AVX 12061C102KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A102KT NEW GLOBAL PN 100V 1000p A 581-KGM31BR72A102KT Product overview: 12061C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C102KAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
CAP CER 1000PF 100V X7R 1206
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1364410 | 60-12061C102KAT2A | 96K4784 | 95C0641 | 12061C102KAT2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | SMD 100V Capacitor | Ceramic Capacitor 1000Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx | Ceramic Capacitor 1000Pf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Technology | Multilayer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |