KYOCERA AVX Components Corporation Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 1206; Capacitance Kyocera Avx 12061A8R2CAT2A

Description
CAPACITOR CERAMIC 8.2PF 100V, C0G, 0.25pF, 1206; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 8.2PF 100V, C0G, 0.25pF, 1206; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 1206; Capacitance Kyocera Avx - 55J8812 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 1206; Capacitance Kyocera Avx
55J8812
Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 1206; Capacitance Kyocera Avx 55J8812
CAPACITOR CERAMIC 8.2PF 100V, C0G, 0.25pF, 1206; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 8.2PF 100V, C0G, 0.25pF, 1206; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8812
Product Name Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details