Kyocera Corporation Capacitor Ceramic 820Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12061A821KAT2A

Description
CAPACITOR CERAMIC 820PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 820PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 820Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8822 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 820Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8822
Capacitor Ceramic 820Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8822
CAPACITOR CERAMIC 820PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 820PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8822
Product Name Capacitor Ceramic 820Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details