Kyocera Corporation Ceramic Capacitors 12061A5R6JAT2A

Description
5.6pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
5.6pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A5R6JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061A5R6JAT2A-ND
Ceramic Capacitors 12061A5R6JAT2A-ND
5.6pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5.6pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12061A5R6JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061A5R6JAT2A
Capacitors - Ceramic Capacitors 12061A5R6JAT2A
CAP CER 5.6PF 100V NP0 1206

CAP CER 5.6PF 100V NP0 1206

Supplier's Site
Capacitor Ceramic 5.6Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 55J8759 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5.6Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
55J8759
Capacitor Ceramic 5.6Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 55J8759
CAPACITOR CERAMIC 5.6PF 100V, C0G, 5%, 1206; Capacitance:5.6pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5.6PF 100V, C0G, 5%, 1206; Capacitance:5.6pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12061A5R6JAT2A-ND 12061A5R6JAT2A 55J8759
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 5.6Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details