Kyocera Corporation Ceramic Capacitors 12061A561JAT2A

Description
CAP CER 560PF 100V C0G/NP0 1206
Datasheet
Description
CAP CER 560PF 100V C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A561JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A561JAT2A
Ceramic Capacitors 12061A561JAT2A
CAP CER 560PF 100V C0G/NP0 1206

CAP CER 560PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 560Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 30H0954 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
30H0954
Capacitor Ceramic 560Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 30H0954
CAPACITOR CERAMIC 560PF 100V, C0G, 5%, 1206; Capacitance:560pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF 100V, C0G, 5%, 1206; Capacitance:560pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 560Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1460 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1460
Ceramic Capacitor 560Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1460
CERAMIC CAPACITOR 560PF 100V, C0G, 5%, 1206; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF 100V, C0G, 5%, 1206; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12061A561JAT2A 30H0954 96M1460
Product Name Ceramic Capacitors Capacitor Ceramic 560Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitor 560Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers