Kyocera Corporation Ceramic Capacitors 12061A511KAT2A

Description
510pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
510pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A511KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061A511KAT2A-ND
Ceramic Capacitors 12061A511KAT2A-ND
510pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

510pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 510Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J8767 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 510Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J8767
Capacitor Ceramic 510Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J8767
CAPACITOR CERAMIC 510PF 100V, C0G, 10%, 1206; Capacitance:510pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 510PF 100V, C0G, 10%, 1206; Capacitance:510pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12061A511KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061A511KAT2A
Capacitors - Ceramic Capacitors 12061A511KAT2A
CAP CER 510PF 100V NP0 1206

CAP CER 510PF 100V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12061A511KAT2A-ND 55J8767 12061A511KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 510Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details