Kyocera Corporation Ceramic Capacitors 12061A331KAT2A

Description
CAP CER 330PF 100V C0G/NP0 1206
Datasheet
Description
CAP CER 330PF 100V C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A331KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A331KAT2A
Ceramic Capacitors 12061A331KAT2A
CAP CER 330PF 100V C0G/NP0 1206

CAP CER 330PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Ceramic Capacitor 330Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx - 96M1452 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx
96M1452
Ceramic Capacitor 330Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx 96M1452
CERAMIC CAPACITOR 330PF 100V, C0G, 10%, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 100V, C0G, 10%, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 330Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx - 30H0939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx
30H0939
Capacitor Ceramic 330Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx 30H0939
CAPACITOR CERAMIC 330PF 100V, C0G, 10%, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 100V, C0G, 10%, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12061A331KAT2A 96M1452
Product Name Ceramic Capacitors Ceramic Capacitor 330Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912960P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details