Kyocera Corporation Ceramic Capacitor 270Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12061A271JAT2A

Description
CERAMIC CAPACITOR 270PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 270PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 270Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 27C4495 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
27C4495
Ceramic Capacitor 270Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 27C4495
CERAMIC CAPACITOR 270PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27C4495
Product Name Ceramic Capacitor 270Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details