Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12061A270JAT2A

Description
KYOCERA AVX 12061A270JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12061A270JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364337 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364337
MLCCs - Multilayer Ceramic Capacitors 1364337
KYOCERA AVX 12061A270JAT2A

KYOCERA AVX 12061A270JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364337P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364337P
MLCCs - Multilayer Ceramic Capacitors 1364337P
KYOCERA AVX 12061A270JAT2A

KYOCERA AVX 12061A270JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361090 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361090
MLCCs - Multilayer Ceramic Capacitors 1361090
KYOCERA AVX 12061A270JAT2A

KYOCERA AVX 12061A270JAT2A

Supplier's Site
Ceramic Capacitors - 12061A270JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A270JAT2A
Ceramic Capacitors 12061A270JAT2A
CAP CER 27PF 100V C0G/NP0 1206

CAP CER 27PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Ceramic Capacitor 27Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 30H0932 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
30H0932
Ceramic Capacitor 27Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 30H0932
CERAMIC CAPACITOR 27PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8396 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8396
Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8396
SMD Multilayer Ceramic Capacitor, 27 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 27 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364337 1364337P 12061A270JAT2A 30H0932 50R8396
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 27Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition; C0G Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers