Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12061A220JAT2A

Description
AVX 12061A220JAT2A
Request a Quote Datasheet
Description
AVX 12061A220JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1361087 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361087
MLCCs - Multilayer Ceramic Capacitors 1361087
AVX 12061A220JAT2A

AVX 12061A220JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364302 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364302
MLCCs - Multilayer Ceramic Capacitors 1364302
AVX 12061A220JAT2A

AVX 12061A220JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364302P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364302P
MLCCs - Multilayer Ceramic Capacitors 1364302P
AVX 12061A220JAT2A

AVX 12061A220JAT2A

Supplier's Site
Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 29C8147 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
29C8147
Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 29C8147
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96K4783 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
96K4783
Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 96K4783
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 1206; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 1206; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W1547 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W1547
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W1547
SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1361087 1364302P 29C8147 95W1547
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition; C0G
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details