Kyocera Corporation Ceramic Capacitors 12061A201JAT2A

Description
200pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
200pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A201JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061A201JAT2A-ND
Ceramic Capacitors 12061A201JAT2A-ND
200pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

200pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12061A201JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12061A201JAT2A
Capacitors - Ceramic Capacitors 12061A201JAT2A
CAP CER 200PF 100V NP0 1206

CAP CER 200PF 100V NP0 1206

Supplier's Site
Capacitor Ceramic 200Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 55J8641 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 200Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
55J8641
Capacitor Ceramic 200Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 55J8641
CAPACITOR CERAMIC 200PF 100V, C0G, 5%, 1206; Capacitance:200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 200PF 100V, C0G, 5%, 1206; Capacitance:200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12061A201JAT2A-ND 12061A201JAT2A 55J8641
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 200Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers