Kyocera Corporation CAP CER 1PF 100V NP0 1206 12061A1R0CAT2A

Description
CAP CER 1PF 100V NP0 1206
Datasheet
Description
CAP CER 1PF 100V NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 1PF 100V NP0 1206 - 66-12061A1R0CAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1PF 100V NP0 1206
66-12061A1R0CAT2A
CAP CER 1PF 100V NP0 1206 66-12061A1R0CAT2A
CAP CER 1PF 100V NP0 1206

CAP CER 1PF 100V NP0 1206

Supplier's Site
Cap, Mlcc, C0G, 1Pf, 100V, 1206; Capacitance Kyocera Avx - 20J4842 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1Pf, 100V, 1206; Capacitance Kyocera Avx
20J4842
Cap, Mlcc, C0G, 1Pf, 100V, 1206; Capacitance Kyocera Avx 20J4842
CAP, MLCC, C0G, 1PF, 100V, 1206; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 1PF, 100V, 1206; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-12061A1R0CAT2A 20J4842
Product Name CAP CER 1PF 100V NP0 1206 Cap, Mlcc, C0G, 1Pf, 100V, 1206; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 1.00E-6 microF 1.00E-6 microF
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details