Kyocera Corporation Cap, Mlcc, C0G, 1500Pf, 100V, 1206; Capacitance Kyocera Avx 12061A152FAT2A

Description
CAP, MLCC, C0G, 1500PF, 100V, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 1500PF, 100V, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 1500Pf, 100V, 1206; Capacitance Kyocera Avx - 55J8610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1500Pf, 100V, 1206; Capacitance Kyocera Avx
55J8610
Cap, Mlcc, C0G, 1500Pf, 100V, 1206; Capacitance Kyocera Avx 55J8610
CAP, MLCC, C0G, 1500PF, 100V, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 1500PF, 100V, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 1500Pf, 100V, 1206; Capacitance Kyocera Avx - 96Y8577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1500Pf, 100V, 1206; Capacitance Kyocera Avx
96Y8577
Cap, Mlcc, C0G, 1500Pf, 100V, 1206; Capacitance Kyocera Avx 96Y8577
CAP, MLCC, C0G, 1500PF, 100V, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 1500PF, 100V, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12061A152FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A152FAT2A
Ceramic Capacitors 12061A152FAT2A
CAP CER 1500PF 100V NP0 1206

CAP CER 1500PF 100V NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J8610 12061A152FAT2A
Product Name Cap, Mlcc, C0G, 1500Pf, 100V, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details