Kyocera Corporation Ceramic Capacitors 12061A150JAT2A

Description
CAP CER 15PF 100V C0G/NP0 1206
Datasheet
Description
CAP CER 15PF 100V C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A150JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A150JAT2A
Ceramic Capacitors 12061A150JAT2A
CAP CER 15PF 100V C0G/NP0 1206

CAP CER 15PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Ceramic Capacitor 15Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 30H0912 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
30H0912
Ceramic Capacitor 15Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 30H0912
CERAMIC CAPACITOR 15PF 100V, C0G, 5%, 1206; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 100V, C0G, 5%, 1206; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8395 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8395
Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8395
SMD Multilayer Ceramic Capacitor, 15 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 15 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12061A150JAT2A 30H0912 50R8395
Product Name Ceramic Capacitors Ceramic Capacitor 15Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C681J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details