Kyocera Corporation Ceramic Capacitor 120Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 12061A121JAT2A

Description
CERAMIC CAPACITOR 120PF 100V, C0G, 5%, 1206; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 120PF 100V, C0G, 5%, 1206; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 120Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1439 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1439
Ceramic Capacitor 120Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1439
CERAMIC CAPACITOR 120PF 100V, C0G, 5%, 1206; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 100V, C0G, 5%, 1206; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 120Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 30H0909 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 120Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
30H0909
Capacitor Ceramic 120Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 30H0909
CAPACITOR CERAMIC 120PF 100V, C0G, 5%, 1206; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 120PF 100V, C0G, 5%, 1206; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96M1439
Product Name Ceramic Capacitor 120Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers