Kyocera Corporation Ceramic Capacitor 10Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12061A100KAT2A

Description
CERAMIC CAPACITOR 10PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 10PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30H0901 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30H0901
Ceramic Capacitor 10Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30H0901
CERAMIC CAPACITOR 10PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0901
Product Name Ceramic Capacitor 10Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers