AVX Corporation MLCCs - Multilayer Ceramic Capacitors 12061A100JAT2A

Description
AVX 12061A100JAT2A
Request a Quote Datasheet
Description
AVX 12061A100JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364245P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364245P
MLCCs - Multilayer Ceramic Capacitors 1364245P
AVX 12061A100JAT2A

AVX 12061A100JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364245 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364245
MLCCs - Multilayer Ceramic Capacitors 1364245
AVX 12061A100JAT2A

AVX 12061A100JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361080 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361080
MLCCs - Multilayer Ceramic Capacitors 1361080
AVX 12061A100JAT2A

AVX 12061A100JAT2A

Supplier's Site
Capacitors - Ceramic Capacitors - 1329504-12061A100JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329504-12061A100JAT2A
Capacitors - Ceramic Capacitors 1329504-12061A100JAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329504-12061A100JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1438-6,12061A100 JAT2A/4K,12061A100JA T2A\\4K,478-1438-2,4 78-1438-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329504-12061A100JAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1438-6,12061A100JAT2A/4K,12061A100JAT2A\\4K,478-1438-2,478-1438-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 100V 10pF Capacitor
60-12061A100JAT2A
SMD 100V 10pF Capacitor 60-12061A100JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A100JT NEW GLOBAL PN 100V 10pF A 581-KGM31BCG2A100JT Product overview: 12061A100JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A100JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A100JT NEW GLOBAL PN 100V 10pF A 581-KGM31BCG2A100JT Product overview: 12061A100JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A100JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1435 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1435
Ceramic Capacitor 10Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1435
CERAMIC CAPACITOR 10PF 100V, C0G, 5%, 1206; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 5%, 1206; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 10Pf, 100V, C0G/np0, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 30H0899 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Pf, 100V, C0G/np0, 5%, 1206, Full Reel; Capacitance Kyocera Avx
30H0899
Mlcc Capacitor, 10Pf, 100V, C0G/np0, 5%, 1206, Full Reel; Capacitance Kyocera Avx 30H0899
MLCC CAPACITOR, 10pF, 100V, C0G/NP0, 5%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

MLCC CAPACITOR, 10pF, 100V, C0G/NP0, 5%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx - 95W1544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
95W1544
Cap, 10Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx 95W1544
CAP, 10PF, 100V, 5%, C0G, 1206, REEL; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 10PF, 100V, 5%, C0G, 1206, REEL; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 07WX6790 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
07WX6790
Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 07WX6790
SMD Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364245P 1364245 1329504-12061A100JAT2A 60-12061A100JAT2A 96M1435 95W1544 07WX6790
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 100V 10pF Capacitor Ceramic Capacitor 10Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx Cap, 10Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers