AVX Corporation Connectors,Interconnects 116UL102M100TT

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating: 600V Termination Style: PCB Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Tolerance: ±20% Operating Temperature (Min): -25C Operating Temperature (Max): 150C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating: 600V Termination Style: PCB Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Tolerance: ±20% Operating Temperature (Min): -25C Operating Temperature (Max): 150C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating: 600V Termination Style: PCB Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Tolerance: ±20% Operating Temperature (Min): -25C Operating Temperature (Max): 150C

Manufacturer: AMIS
Category: Connectors,Interconnects
Capacitance: 0.22μF
Voltage Rating: 600V
Termination Style: PCB
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)
Tolerance: ±20%
Operating Temperature (Min): -25C
Operating Temperature (Max): 150C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products