AVX Corporation Electronic Connector 109257016001003

Description
Conn Interface PL 16 POS 1.25mm Solder Bucket ST Cable Mount 16 Terminal 1 Port Product overview: 109257016001003 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-109257016001003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Interface PL 16 POS 1.25mm Solder Bucket ST Cable Mount 16 Terminal 1 Port Product overview: 109257016001003 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-109257016001003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
443-109257016001003
Electronic Connector 443-109257016001003
Conn Interface PL 16 POS 1.25mm Solder Bucket ST Cable Mount 16 Terminal 1 Port Product overview: 109257016001003 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-109257016001003 can be used for catalog matching and distributor lookup.

Conn Interface PL 16 POS 1.25mm Solder Bucket ST Cable Mount 16 Terminal 1 Port Product overview: 109257016001003 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-109257016001003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 478-4513-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
478-4513-ND
Pluggable Connector Assemblies 478-4513-ND
16 Position Rectangular Plug Connector Solder Cup Gold

16 Position Rectangular Plug Connector Solder Cup Gold

Buy Now Datasheet
I/o Connector, Plug, 16 Position, Solder; No. Of Contacts Avx Interconnect - 40M7672 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Plug, 16 Position, Solder; No. Of Contacts Avx Interconnect
40M7672
I/o Connector, Plug, 16 Position, Solder; No. Of Contacts Avx Interconnect 40M7672
I/O CONNECTOR, PLUG, 16 POSITION, SOLDER; No. of Contacts:16Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Solder; Product Range:9257 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

I/O CONNECTOR, PLUG, 16 POSITION, SOLDER; No. of Contacts:16Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Solder; Product Range:9257 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443-109257016001003 478-4513-ND 40M7672
Product Name Electronic Connector Pluggable Connector Assemblies I/o Connector, Plug, 16 Position, Solder; No. Of Contacts Avx Interconnect
Mounting Free Hanging (In-Line) PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products