AVX Corporation Pluggable Connector Assemblies 109257012101006

Description
12 Position Rectangular Plug Connector Solder Cup Gold
Request a Quote Datasheet
Description
12 Position Rectangular Plug Connector Solder Cup Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 478-5482-5-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
478-5482-5-ND
Pluggable Connector Assemblies 478-5482-5-ND
12 Position Rectangular Plug Connector Solder Cup Gold

12 Position Rectangular Plug Connector Solder Cup Gold

Buy Now Datasheet
Mini Usb Connector, Plug, 12 Position, Smd; No. Of Contacts Avx Interconnect - 11R8288 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Connector, Plug, 12 Position, Smd; No. Of Contacts Avx Interconnect
11R8288
Mini Usb Connector, Plug, 12 Position, Smd; No. Of Contacts Avx Interconnect 11R8288
MINI USB CONNECTOR, PLUG, 12 POSITION, SMD; No. of Contacts:12Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:9257 Series; Connector Mounting:PCB Mount; Contact Material:- RoHS Compliant: Yes

MINI USB CONNECTOR, PLUG, 12 POSITION, SMD; No. of Contacts:12Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:9257 Series; Connector Mounting:PCB Mount; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 478-5482-5-ND 11R8288
Product Name Pluggable Connector Assemblies Mini Usb Connector, Plug, 12 Position, Smd; No. Of Contacts Avx Interconnect
Mounting Free Hanging (In-Line) PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29410-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details