AVX Corporation Backplane Connectors - 108457160002025 108457160002025

Description
Manufacturer: AVX Corporation Win Source Part Number: 905110-1084571600020 25 Series: 8457 Operating Temperature Range: -65°C ~ 125°C Features: 160 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905110-1084571600020 25 Series: 8457 Operating Temperature Range: -65°C ~ 125°C Features: 160 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 108457160002025 - 905110-108457160002025 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 108457160002025
905110-108457160002025
Backplane Connectors - 108457160002025 905110-108457160002025
Manufacturer: AVX Corporation Win Source Part Number: 905110-1084571600020 25 Series: 8457 Operating Temperature Range: -65°C ~ 125°C Features: 160 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: AVX Corporation
Win Source Part Number: 905110-108457160002025
Series: 8457
Operating Temperature Range: -65°C ~ 125°C
Features: 160 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 407-108457160002025 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-108457160002025
Electronic Connector 407-108457160002025
Conn DIN 41612 M 160 POS 2.54mm Solder RA Thru-Hole Product overview: 108457160002025 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-108457160002025 can be used for catalog matching and distributor lookup.

Conn DIN 41612 M 160 POS 2.54mm Solder RA Thru-Hole Product overview: 108457160002025 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-108457160002025 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - DIN 41612 - 108457160002025 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
108457160002025
Backplane Connectors - DIN 41612 108457160002025
CONN DIN HDR 160POS PCB RA GOLD

CONN DIN HDR 160POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905110-108457160002025 407-108457160002025 108457160002025
Product Name Backplane Connectors - 108457160002025 Electronic Connector Backplane Connectors - DIN 41612
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products