AVX Corporation Connectors, Interconnects - Backplane Connectors - DIN 41612 108457096004049

Description
Win Source Part Number: 1351757-108457096004 049 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: 8457 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Polyester Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 500 Style: C Level, Class: 1 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351757-108457096004 049 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: 8457 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Polyester Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 500 Style: C Level, Class: 1 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1351757-108457096004049 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1351757-108457096004049
Connectors, Interconnects - Backplane Connectors - DIN 41612 1351757-108457096004049
Win Source Part Number: 1351757-108457096004 049 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: 8457 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Polyester Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 500 Style: C Level, Class: 1 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1351757-108457096004049
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: 8457
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Package: Bulk
Material - Insulation: Polyester Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 500
Style: C
Level, Class: 1
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-108457096004049
Electronic Connector 407-108457096004049
Conn DIN 41612 M 96 POS 2.54mm Solder RA Thru-Hole Product overview: 108457096004049 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-108457096004049 can be used for catalog matching and distributor lookup.

Conn DIN 41612 M 96 POS 2.54mm Solder RA Thru-Hole Product overview: 108457096004049 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-108457096004049 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - DIN 41612 - 108457096004049 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
108457096004049
Backplane Connectors - DIN 41612 108457096004049
CONN DIN HDR 96POS PCB RA GOLD

CONN DIN HDR 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1351757-108457096004049 407-108457096004049 108457096004049
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Electronic Connector Backplane Connectors - DIN 41612
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data