The 100C Series is a porcelain superchip multilayer capacitor designed for RF and microwave applications, offering low ESR/ESL, high Q, and ultra-stable performance. It is packaged in case size C, measuring 0.250" x 0.250", and features termination styles suitable for surface mount and leaded configurations. Capacitance ranges from 1 pF to 2700 pF with rated working voltages up to 3600 VDC, and the device maintains an insulation resistance of at least 10^5 megohms at 25°C. Operating temperature span is from -55°C to +125°C, with a temperature coefficient of +90 ±30 ppm/°C. It meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing. Tape and reel packaging is available in configurations such as J36 for 36 pieces per tray.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100C8R2BW2500XJ36 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |