The 100C Series is a porcelain Superchip® multilayer capacitor designed for RF and microwave applications such as bypass, coupling, and impedance matching. It is available in Case C size (0.250" x 0.250") with a capacitance range from 1 pF to 2700 pF and a working voltage DC (WVDC) up to 3600 VDC. The part has a capacitance tolerance of ±5%, a temperature coefficient of +90 ±30 PPM/°C, an insulation resistance of at least 10^5 MΩ at 25°C, and operates from -55°C to +125°C. It features low ESR/ESL, high Q, and high self-resonance, with hermetic packaging for rugged reliability. Termination styles include tin/lead solder plated over nickel barrier. The part meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100C471JT1500XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 4.70E-4 microF |