The 100C Series is a porcelain superchip multilayer capacitor designed for RF and microwave applications, including bypass, impedance matching, coupling, DC blocking, and tuning. It features a case size of 0.250" x 0.250", a capacitance range of 1 pF to 2700 pF, and an extended working voltage up to 3600 VDC. The capacitor exhibits low ESR/ESL, high Q, ultra-stable performance, and high self-resonance. It operates from -55°C to +125°C with a temperature coefficient of +90 ±30 PPM/°C, and meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing. Termination styles include surface mount and leaded options, with tape and reel packaging available in 180-piece trays. The part number 100C471FW1500XJ36 corresponds to a 470 pF capacitor with ±1% tolerance, 1500 VDC working voltage, and J180 tray packaging, consistent with the series specifications.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100C471FW1500XJ36 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 4.70E-4 microF |